TE Connectivity Magnet Wire Terminals 1742451-1

Description
Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Pin Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 1.9 MM  [.074 INCH ] Compatible Insulation Diameter Range : 1.27 - 1.9 MM  [.05 - .075 INCH ] Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .32 - .82 Product Length : 13.46 MM  [.53 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 2.01 MM  [.079 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Pin Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 1.9 MM  [.074 INCH ] Compatible Insulation Diameter Range : 1.27 - 1.9 MM  [.05 - .075 INCH ] Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .32 - .82 Product Length : 13.46 MM  [.53 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 2.01 MM  [.079 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742451-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742451-1
Magnet Wire Terminals 1742451-1
Configuration Features Strip Orientation : Side Feed Contact Features Magnet Wire Terminal Type : Pin Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 1.9 MM  [.074 INCH ] Compatible Insulation Diameter Range : 1.27 - 1.9 MM  [.05 - .075 INCH ] Magnet Wire Size (AWG) : 22 - 18 Magnet Wire Size (MM) : .32 - .82 Product Length : 13.46 MM  [.53 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 2.01 MM  [.079 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Strip Orientation : Side Feed

Contact Features


  • Magnet Wire Terminal Type : Pin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 1.9 MM  [.074 INCH ]
  • Compatible Insulation Diameter Range : 1.27 - 1.9 MM  [.05 - .075 INCH ]
  • Magnet Wire Size (AWG) : 22 - 18
  • Magnet Wire Size (MM) : .32 - .82
  • Product Length : 13.46 MM  [.53 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 2.01 MM  [.079 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742451-1
Terminals 1742451-1
Terminals AMPLIVAR WIRE PIN 6.3 - 6.8MM

Terminals AMPLIVAR WIRE PIN 6.3 - 6.8MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1742451-1 1742451-1
Product Name Magnet Wire Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details