TE Connectivity Connector Contacts 175149-3

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 50, 300 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 50, 300 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 175149-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
175149-3
Connector Contacts 175149-3
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ] Wire Size (MMSQ) : .12 - .35 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 50, 300 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.49 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : .8 MICM  [31.49 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2 MM  [.047 - .079 INCH ]
  • Wire Size (MMSQ) : .12 - .35
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 50, 300

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 175149-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details