TE Connectivity Quick Disconnects 175020-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.059 - .122 INCH ] Product Length : 21.2 MM  [.834 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.059 - .122 INCH ] Product Length : 21.2 MM  [.834 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 175020-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
175020-1
Quick Disconnects 175020-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.059 - .122 INCH ] Product Length : 21.2 MM  [.834 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 3.1 MM  [.059 - .122 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Voltage Rating (V) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A103994TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A103994TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A103994TR-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A103994CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A103994CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A103994CT-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 175020-1 A103994TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Pre-Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details