TE Connectivity PCB Terminals 1742254-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Crimp Type : IDC PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.35 MM  [.053 INCH ] Compatible Insulation Diameter Range : 1.35 MM  [.053 INCH ] Extension Below Board : 2.37 MM  [.093 INCH ] PCB Hole Diameter : 1.27 - 1.37 MM  [.05 - .054 INCH ] PCB Thickness (Recommended) : 1.19 - 1.57 MM  [.047 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Crimp Type : IDC PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.35 MM  [.053 INCH ] Compatible Insulation Diameter Range : 1.35 MM  [.053 INCH ] Extension Below Board : 2.37 MM  [.093 INCH ] PCB Hole Diameter : 1.27 - 1.37 MM  [.05 - .054 INCH ] PCB Thickness (Recommended) : 1.19 - 1.57 MM  [.047 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1742254-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1742254-2
PCB Terminals 1742254-2
Contact Features Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Crimp Type : IDC PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.35 MM  [.053 INCH ] Compatible Insulation Diameter Range : 1.35 MM  [.053 INCH ] Extension Below Board : 2.37 MM  [.093 INCH ] PCB Hole Diameter : 1.27 - 1.37 MM  [.05 - .054 INCH ] PCB Thickness (Recommended) : 1.19 - 1.57 MM  [.047 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Crimp Type : IDC
  • PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.35 MM  [.053 INCH ]
  • Compatible Insulation Diameter Range : 1.35 MM  [.053 INCH ]
  • Extension Below Board : 2.37 MM  [.093 INCH ]
  • PCB Hole Diameter : 1.27 - 1.37 MM  [.05 - .054 INCH ]
  • PCB Thickness (Recommended) : 1.19 - 1.57 MM  [.047 - .094 INCH ]
  • Profile Height from PCB : 5.33 MM  [.212 INCH ]
  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A105445CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A105445CT-ND
Terminals - Barrel, Bullet Connectors A105445CT-ND
CONN TERM PIN 22-28AWG CRIMP

CONN TERM PIN 22-28AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A105445TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A105445TR-ND
Terminals - Barrel, Bullet Connectors A105445TR-ND
CONN TERM PIN 22-28AWG CRIMP

CONN TERM PIN 22-28AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742254-2
Terminals 1742254-2
Terminals TERM AMP-BARREL

Terminals TERM AMP-BARREL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1742254-2 A105445CT-ND 1742254-2
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminals
Material Pre-Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details