TE Connectivity Magnet Wire Terminals 1742981-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 24 - 18 Magnet Wire Size (MM) : .2 - .82 Product Length : 18.92 MM  [.744 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 9.39 MM  [.37 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 24 - 18 Magnet Wire Size (MM) : .2 - .82 Product Length : 18.92 MM  [.744 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 9.39 MM  [.37 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742981-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742981-1
Magnet Wire Terminals 1742981-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Magnet Wire Size (AWG) : 24 - 18 Magnet Wire Size (MM) : .2 - .82 Product Length : 18.92 MM  [.744 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 9.39 MM  [.37 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Accepts Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Magnet Wire Size (AWG) : 24 - 18
  • Magnet Wire Size (MM) : .2 - .82
  • Product Length : 18.92 MM  [.744 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]
  • Terminal Height : 4.57 MM  [.18 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 9.39 MM  [.37 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A117891TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117891TR-ND
Terminals - Magnetic Wire Connectors A117891TR-ND
CONN MAG TERM 400-1600CMA CRIMP

CONN MAG TERM 400-1600CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117891CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117891CT-ND
Terminals - Magnetic Wire Connectors A117891CT-ND
CONN MAG TERM 400-1600CMA CRIMP

CONN MAG TERM 400-1600CMA CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742981-1
Terminals 1742981-1
Terminals 2.29 DIA CLUST PIN AMPLVR REC 400-1600

Terminals 2.29 DIA CLUST PIN AMPLVR REC 400-1600

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1742981-1 A117891TR-ND A117891CT-ND 1742981-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details