TE Connectivity Connector Contacts 1766819-1

Description
Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1766819-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1766819-1
Connector Contacts 1766819-1
Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Tellurium Copper
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]
  • Mating Pin Diameter : 9.06 MM  [.357 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766819-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers