TE Connectivity Splices 1742898-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .761 G  [.03 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 3.47 MM  [.118 - .137 INCH ] Product Length : 8.64 MM  [.34 INCH ] Product Width : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 4.8 - 9.45 Wire Size (AWG) : 9 - 6.5 Wire Size (CMA) : 14000 - 22000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 6.35 MM , 6.85 MM  [.25 INCH , .27 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .761 G  [.03 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 3.47 MM  [.118 - .137 INCH ] Product Length : 8.64 MM  [.34 INCH ] Product Width : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 4.8 - 9.45 Wire Size (AWG) : 9 - 6.5 Wire Size (CMA) : 14000 - 22000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 6.35 MM , 6.85 MM  [.25 INCH , .27 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1742898-1 - TE Connectivity
Berwyn, PA, United States
Splices
1742898-1
Splices 1742898-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .761 G  [.03 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3 - 3.47 MM  [.118 - .137 INCH ] Product Length : 8.64 MM  [.34 INCH ] Product Width : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 4.8 - 9.45 Wire Size (AWG) : 9 - 6.5 Wire Size (CMA) : 14000 - 22000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Strip Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 6.35 MM , 6.85 MM  [.25 INCH , .27 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .761 G  [.03 OZ ]

Configuration Features


  • Number of Serrations : 9
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3 - 3.47 MM  [.118 - .137 INCH ]
  • Product Length : 8.64 MM  [.34 INCH ]
  • Product Width : 6.35 MM  [.25 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 4.8 - 9.45
  • Wire Size (AWG) : 9 - 6.5
  • Wire Size (CMA) : 14000 - 22000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 6.35 MM , 6.85 MM  [.25 INCH , .27 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A117888CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A117888CT-ND
Terminals - Wire Splice Connectors A117888CT-ND
CONN SPLICE 14000-22000CMA CRIMP

CONN SPLICE 14000-22000CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A117888TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A117888TR-ND
Terminals - Wire Splice Connectors A117888TR-ND
CONN SPLICE 14000-22000CMA CRIMP

CONN SPLICE 14000-22000CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1742898-1 A117888CT-ND A117888TR-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details