Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.77 MM , 2.92 MM [.07 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.5 MM [.1 - .14 INCH ] Product Length : 20.83 MM [.82 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .76 MM [.03 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.77 MM , 2.92 MM [.07 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.5 MM [.1 - .14 INCH ] Product Length : 20.83 MM [.82 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .76 MM [.03 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.77 MM , 2.92 MM [.07 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter Range : 2.5 - 3.5 MM [.1 - .14 INCH ] Product Length : 20.83 MM [.82 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .76 MM [.03 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Spring Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Contact Underplating Material : None
Spade Terminal Type : Spade Tongue Terminal
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 1.77 MM , 2.92 MM [.07 INCH , .115 INCH ]
Compatible Insulation Diameter (Max) : 3.56 MM [.14 INCH ]
Compatible Insulation Diameter (Min) : 2.54 MM [.1 INCH ]
Compatible Insulation Diameter Range : 2.5 - 3.5 MM [.1 - .14 INCH ]
Product Length : 20.83 MM [.82 INCH ]
Stud Diameter : 5 MM [.197 INCH ]
Tongue Thickness : .76 MM [.03 INCH ]
Wire Size (MMSQ) : 1 - 2.5
Wire Size (AWG) : 18 - 14
Wire Size (CMA) : 1624 - 4106
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : No
Shape Description : Spring Spade
Stud Size : #10
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]