TE Connectivity Quick Disconnects 180351-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 5.1 MM  [.134 - .2 INCH ] Product Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 5.1 MM  [.134 - .2 INCH ] Product Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 180351-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
180351-2
Quick Disconnects 180351-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.4 - 5.1 MM  [.134 - .2 INCH ] Product Length : 19 MM  [.748 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : 3.08 - 5.5 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.4 - 5.1 MM  [.134 - .2 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : 3.08 - 5.5
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Electrical Characteristics


  • Voltage Rating (V) : 250

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100857CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100857CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100857CT-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100857TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100857TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100857TR-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet
CUT STRIP - 250 FASTIN-ON REC - 180351-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - 250 FASTIN-ON REC
180351-2
CUT STRIP - 250 FASTIN-ON REC 180351-2
CUT STRIP - 250 FASTIN-ON REC

CUT STRIP - 250 FASTIN-ON REC

Buy Now
TE Connectivity 180351-2 Terminal for Relay Connector, 1/4
Chanhassen, MN, United States
TE Connectivity 180351-2 Terminal for Relay Connector, 1/4", 12-10 Ga., Reel
32074R
TE Connectivity 180351-2 Terminal for Relay Connector, 1/4", 12-10 Ga., Reel 32074R
Reel Size: 3000 TE Connectivity 180351-2 Terminal Reel Category: Mechanical Relays & Connectors Manufacturer: TE Connectivity Size: 1/4" Wire Gauge: 12-10 Ga. Tool Guide #407

Reel Size: 3000

  • TE Connectivity 180351-2 Terminal Reel
  • Category: Mechanical Relays & Connectors
  • Manufacturer: TE Connectivity
  • Size: 1/4"
  • Wire Gauge: 12-10 Ga.
  • Tool Guide #407
Supplier's Site Datasheet
TE Connectivity 180351-2 Terminal for Relay Connector, 1/4
Chanhassen, MN, United States
TE Connectivity 180351-2 Terminal for Relay Connector, 1/4", 12-10 Ga.
32074
TE Connectivity 180351-2 Terminal for Relay Connector, 1/4", 12-10 Ga. 32074
TE Connectivity 180351-2 Terminal for Relay Connector Category: Mechanical Relays & Connectors Manufacturer: TE Connectivity Size: 1/4" Wire Gauge: 12-10 Ga. Tool Guide #407
  • TE Connectivity 180351-2 Terminal for Relay Connector
  • Category: Mechanical Relays & Connectors
  • Manufacturer: TE Connectivity
  • Size: 1/4"
  • Wire Gauge: 12-10 Ga.
  • Tool Guide #407
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 180351-2 A100857CT-ND 180351-2 32074R
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors CUT STRIP - 250 FASTIN-ON REC TE Connectivity 180351-2 Terminal for Relay Connector, 1/4", 12-10 Ga., Reel
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details