TE Connectivity Quick Disconnects 175036-3

Description
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.83 MM  [.11 - .19 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 150 DEGC  [14 - 302 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.83 MM  [.11 - .19 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 150 DEGC  [14 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 175036-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
175036-3
Quick Disconnects 175036-3
Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 4.83 MM  [.11 - .19 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -10 - 150 DEGC  [14 - 302 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.79 - 4.83 MM  [.11 - .19 INCH ]
  • Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -10 - 150 DEGC  [14 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 175036-3
Product Name Quick Disconnects
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details