TE Connectivity Connector Contacts 1744128-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1744128-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1744128-1
Connector Contacts 1744128-1
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1744128-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details