Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 4107 - 6530
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 4107 - 6530
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 4107 - 6530
Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000
Product Type Features Insertion Force : Normal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Connection Capacity : Single
Contact Features
Barrel Type : Open
Contact Base Material : Brass
Crimp Type : F-Crimp
Mating Tab Thickness : .81 MM [.032 INCH ]
Mating Tab Width : 6.35 MM [.25 INCH ]
Quick Disconnect Terminal Type : Receptacle
Terminal Orientation : Flag
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 2.79 - 4.06 MM [.11 - .16 INCH ]
Terminal Material Thickness : .41 MM [.016 INCH ]
Wire Size (MMSQ) : .82 - 2.08
Wire Size (AWG) : 18 - 14
Wire Size (CMA) : 4107 - 6530
Mechanical Attachment
Mating Retention Type : Dimple
Wire Insulation Support : With
Packaging Features
Packaging Method : Strip/Reel
Packaging Quantity : 9000
Product Type Features
Insertion Force : Normal
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]