TE Connectivity Quick Disconnects 175038-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.8 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Packaging Features Packaging Method : Reel
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.8 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Packaging Features Packaging Method : Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 175038-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
175038-1
Quick Disconnects 175038-1
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 4.8 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : .3 - .5 Wire Size (AWG) : 22 - 20 Packaging Features Packaging Method : Reel

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Width : 4.8 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .3 - .5
  • Wire Size (AWG) : 22 - 20

Packaging Features


  • Packaging Method : Reel
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 175038-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details