TE Connectivity
Connector Contacts
175287-3
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 2 MM [.08 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .24
- Wire Size (AWG) : 28 - 24
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
175287-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 20 AWG
International
0.5000 to 0.8000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
12 to 14 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details