TE Connectivity Power Contacts 1766815-1

Description
Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 125 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 3.17 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : 10-32 External Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : ICCON Pin Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Wire-to-Panel Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 125 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 3.17 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : 10-32 External Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : ICCON Pin Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Wire-to-Panel Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1766815-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1766815-1
Power Contacts 1766815-1
Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Silver Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 125 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 3.17 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : 10-32 External Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : ICCON Pin Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Wire-to-Panel Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : 62.5
  • Contact Mating Area Plating Material : Silver
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Size : 125
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 3.17 MM  [.125 INCH ]
  • Wire Contact Termination Area Plating Material : Silver

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Threaded Mount Type : 10-32 External Thread
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Comment : ICCON Pin

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector System : Wire-to-Panel
  • Power Contact Type : Contact

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766815-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details