TE Connectivity Power Contacts 1766269-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : 1/4 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof socket contacts Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Wire-to-Panel Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : 1/4 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof socket contacts Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Wire-to-Panel Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1766269-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1766269-1
Power Contacts 1766269-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : 0 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Threaded Mount Type : 1/4 Probe-Proof Internal Thread Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other Comment : Use only with probe-proof socket contacts Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Wire-to-Panel Power Contact Type : Contact Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Size : 0
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 9.06 MM  [.357 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM  [200 - 300 MICIN ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Threaded Mount Type : 1/4 Probe-Proof Internal Thread
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • Comment : Use only with probe-proof socket contacts

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector System : Wire-to-Panel
  • Power Contact Type : Contact

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766269-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details