TE Connectivity Connector Contacts 1747501-2

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 21.8 MM  [.858 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3.1 MM  [.122 INCH ] Dimensions Compatible Insulation Diameter Range : 2 - 3.75 MM  [.079 - .148 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 2500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 21.8 MM  [.858 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3.1 MM  [.122 INCH ] Dimensions Compatible Insulation Diameter Range : 2 - 3.75 MM  [.079 - .148 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 2500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1747501-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1747501-2
Connector Contacts 1747501-2
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Length : 21.8 MM  [.858 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 3.1 MM  [.122 INCH ] Dimensions Compatible Insulation Diameter Range : 2 - 3.75 MM  [.079 - .148 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 2500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 24
  • Contact Length : 21.8 MM  [.858 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 3.1 MM  [.122 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3.75 MM  [.079 - .148 INCH ]
  • Wire Size (MMSQ) : 1.23 - 2.27
  • Wire Size (AWG) : 16 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 2500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1747501-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details