TE Connectivity Connector Contacts 175196-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM  [.7 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.07 - .11 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 12000 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM  [.7 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.07 - .11 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 12000 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 175196-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
175196-3
Connector Contacts 175196-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 17.8 MM  [.7 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.07 - .11 INCH ] Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 12000 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Length : 17.8 MM  [.7 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2 MM  [.08 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 2.8 MM  [.07 - .11 INCH ]
  • Wire Size (MMSQ) : .5 - 1.42
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 12000

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 175196-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers