TE Connectivity Magnet Wire Terminals 1742517-1

Description
Body Features Body Shape : Narrow Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Overall Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Contact Mating Retention Type : Barbs, Dimple Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Part available upon special request., With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Body Shape : Narrow Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Overall Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Contact Mating Retention Type : Barbs, Dimple Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Part available upon special request., With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1742517-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1742517-1
Magnet Wire Terminals 1742517-1
Body Features Body Shape : Narrow Compatible With Cavity Size : Size 5 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Overall Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Mechanical Attachment Contact Mating Retention Type : Barbs, Dimple Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Part available upon special request., With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Body Shape : Narrow
  • Compatible With Cavity Size : Size 5

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 28 - 25
  • Aluminum Wire Size (MM) : .08 - .16
  • Magnet Wire Size (AWG) : 30 - 27
  • Magnet Wire Size (MM) : .25 - .36
  • Overall Product Length : 18.97 MM  [.746 INCH ]
  • Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Mechanical Attachment


  • Contact Mating Retention Type : Barbs, Dimple

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Other


  • Comment : Part available upon special request., With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1742517-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details