TE Connectivity Connector Contacts 1766879-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 9.52 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 9.52 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1766879-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1766879-1
Connector Contacts 1766879-1
Contact Features Contact Current Rating (Max) (AMP) : 145 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 9.52 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 145
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Pin
  • Mating Pin Diameter : 9.52 MM  [.375 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766879-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers