TE Connectivity PCB Terminals 1742646-2

Description
Body Features Finish : Tin Plating Thickness : 3.81 MICM  [150 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.35 MM  [.131 INCH ] PCB Hole Diameter : 1.25 MM  [.049 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 9.7 MM  [.38 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Other Comment : Brass Material. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features FASTON : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Finish : Tin Plating Thickness : 3.81 MICM  [150 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.35 MM  [.131 INCH ] PCB Hole Diameter : 1.25 MM  [.049 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 9.7 MM  [.38 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Other Comment : Brass Material. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features FASTON : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1742646-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1742646-2
PCB Terminals 1742646-2
Body Features Finish : Tin Plating Thickness : 3.81 MICM  [150 MICIN ] Configuration Features Connection Capacity : Single Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Copper Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Vertical Terminal Plating Material : Tin Terminal Size : 4.75 Dimensions Extension Below Board : 3.35 MM  [.131 INCH ] PCB Hole Diameter : 1.25 MM  [.049 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 9.7 MM  [.38 INCH ] Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Other Comment : Brass Material. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features FASTON : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Finish : Tin
  • Plating Thickness : 3.81 MICM  [150 MICIN ]

Configuration Features


  • Connection Capacity : Single
  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Copper
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Vertical
  • Terminal Plating Material : Tin
  • Terminal Size : 4.75

Dimensions


  • Extension Below Board : 3.35 MM  [.131 INCH ]
  • PCB Hole Diameter : 1.25 MM  [.049 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ]
  • Profile Height from PCB : 9.7 MM  [.38 INCH ]
  • Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ]

Other


  • Comment : Brass Material.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • FASTON : Yes

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1742646-2
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details