TE Connectivity
Connector Contacts
1766283-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 6.35 MM [.25 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tray Packaging Quantity : 80
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 6.35 MM [.25 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tray Packaging Quantity : 80
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Size : Size 4 Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 6.35 MM [.25 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tray Packaging Quantity : 80
Termination Features Product Terminates To : Busbar
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 125
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : Without
- Contact Size : Size 4
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 6.35 MM [.25 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Thickness : 5.08 - 7.62 MICM [200 - 300 MICIN ]
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 80
Termination Features
- Product Terminates To : Busbar
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1766283-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Silver
Features
RoHS
North American
13 to 17 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details