TE Connectivity Spade Terminals 180385-3

Description
Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ] Product Length : 15 MM  [.59 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : SPADE-042 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ] Product Length : 15 MM  [.59 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : SPADE-042 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 180385-3 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
180385-3
Spade Terminals 180385-3
Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ] Product Length : 15 MM  [.59 INCH ] Stud Diameter : 3.3 MM  [.13 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : SPADE-042 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Contact Features


  • Barrel Type : Open
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ]
  • Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Stud Diameter : 3.3 MM  [.13 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : SPADE-042
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 180385-3
Product Name Spade Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details