TE Connectivity Wire-to-Board Connector Contacts 1766188-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 2.39 MM  [.094 INCH ] Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 2.39 MM  [.094 INCH ] Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 1766188-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
1766188-1
Wire-to-Board Connector Contacts 1766188-1
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver Contact Type : Socket Mating Pin Diameter : 2.39 MM  [.094 INCH ] Dimensions Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Silver
  • Contact Type : Socket
  • Mating Pin Diameter : 2.39 MM  [.094 INCH ]

Dimensions


  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1766188-1
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details