TE Connectivity Quick Disconnects 177469-000

Description
Body Features Insulation Material : Polyamide Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 4.6 MM  [.08 - .18 INCH ] Product Length : 32 MM  [1.25 INCH ] Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2426 - 3831 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E87681 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Polyamide Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 4.6 MM  [.08 - .18 INCH ] Product Length : 32 MM  [1.25 INCH ] Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2426 - 3831 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E87681 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 177469-000 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
177469-000
Quick Disconnects 177469-000
Body Features Insulation Material : Polyamide Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 4.6 MM  [.08 - .18 INCH ] Product Length : 32 MM  [1.25 INCH ] Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2426 - 3831 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E87681 Mechanical Attachment Wire Insulation Support : Without Other Barrel Color : Blue Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Polyamide

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 4.6 MM  [.08 - .18 INCH ]
  • Product Length : 32 MM  [1.25 INCH ]
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2426 - 3831

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E87681

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 177469-000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
177469-000-ND
Terminals - Quick Connects, Quick Disconnect Connectors 177469-000-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 177469-000 177469-000-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details