TE Connectivity
Connector Contacts
1747498-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions Wire Size (MMSQ) : 2.08 - 3.62 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions Wire Size (MMSQ) : 2.08 - 3.62 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions Wire Size (MMSQ) : 2.08 - 3.62 Wire Size (AWG) : 14 - 12
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 24
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 3.1 MM [.122 INCH ]
Dimensions
- Wire Size (MMSQ) : 2.08 - 3.62
- Wire Size (AWG) : 14 - 12
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1747498-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
8 AWG
International
8.37 mm2
View Details