TE Connectivity
Special Purpose Terminals
1747648-1
Description
Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical
Dimensions Product Length : 6.7 MM [.264 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical
Dimensions Product Length : 6.7 MM [.264 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical
Dimensions Product Length : 6.7 MM [.264 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Contact Features
- Special Purpose Terminal Type : Receptacle
- Terminal Orientation : Vertical
Dimensions
- Product Length : 6.7 MM [.264 INCH ]
- Wire Size (MMSQ) : .081 - .2
- Wire Size (AWG) : 28 - 24
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1747648-1 |
|
Product Name
|
Special Purpose Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
18 to 22 AWG
International
0.7500 to 34 mm2
View Details