TE Connectivity
Connector Contacts
1766857-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.61 MM [.142 INCH ]
Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.61 MM [.142 INCH ]
Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver Contact Type : Pin Mating Pin Diameter : 3.61 MM [.142 INCH ]
Dimensions Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 50
- Contact Mating Area Plating Material : Silver
- Contact Type : Pin
- Mating Pin Diameter : 3.61 MM [.142 INCH ]
Dimensions
- Wire Size (MMSQ) : 8.36
- Wire Size (AWG) : 8
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1766857-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
North American
14 to 16 AWG
View Details
2 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details