TE Connectivity Connector Contacts 1744340-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1744340-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1744340-2
Connector Contacts 1744340-2
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 45
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1744340-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details