TE Connectivity Splices 177766-1

Description
Body Features Terminal & Contact Weight : .877 G  [.031 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Tap Wire Size (MMSQ) : .18 - .36 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 404 - 643 Housing Features Housing Material : Nylon GF Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .877 G  [.031 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Tap Wire Size (MMSQ) : .18 - .36 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 404 - 643 Housing Features Housing Material : Nylon GF Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 177766-1 - TE Connectivity
Berwyn, PA, United States
Splices
177766-1
Splices 177766-1
Body Features Terminal & Contact Weight : .877 G  [.031 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 12 MM  [.472 INCH ] Tap Wire Size (MMSQ) : .18 - .36 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 404 - 643 Housing Features Housing Material : Nylon GF Industry Standards Government Qualified Splice : No Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Tap Cover Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Terminal & Contact Weight : .877 G  [.031 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Tap Wire Size (MMSQ) : .18 - .36
  • Wire Size (MMSQ) : .2 - .4
  • Wire Size (AWG) : 24 - 22
  • Wire Size (CMA) : 404 - 643

Housing Features


  • Housing Material : Nylon GF

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Tap Cover
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - 177766-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
177766-1-ND
Terminals - Wire Splice Connectors 177766-1-ND
CONN INLINE TAP 22-24 AWG IDC

CONN INLINE TAP 22-24 AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 177766-1 177766-1-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details