TE Connectivity
Quick Disconnects
175065-2
Description
Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight
Dimensions Compatible Insulation Diameter Range : 3.5 - 5.5 MM [.137 - .216 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Insertion Force : Low
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 200 DEGC [-4 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight
Dimensions Compatible Insulation Diameter Range : 3.5 - 5.5 MM [.137 - .216 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Insertion Force : Low
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 200 DEGC [-4 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight
Dimensions Compatible Insulation Diameter Range : 3.5 - 5.5 MM [.137 - .216 INCH ] Terminal Material Thickness : .3 MM [.012 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Insertion Force : Low
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 200 DEGC [-4 - 392 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Stainless Steel
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
Dimensions
- Compatible Insulation Diameter Range : 3.5 - 5.5 MM [.137 - .216 INCH ]
- Terminal Material Thickness : .3 MM [.012 INCH ]
- Wire Size (MMSQ) : .32 - .82
- Wire Size (AWG) : 22 - 18
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -20 - 200 DEGC [-4 - 392 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
175065-2 |
|
Product Name
|
Quick Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details