TE Connectivity Connector Contacts 179317-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Length : 20.6 MM  [.811 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.6 MM  [.055 - .102 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 986.76 Electrical Characteristics Operating Voltage (VAC) : 30 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Length : 20.6 MM  [.811 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.6 MM  [.055 - .102 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 986.76 Electrical Characteristics Operating Voltage (VAC) : 30 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 179317-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
179317-2
Connector Contacts 179317-2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Length : 20.6 MM  [.811 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.6 MM  [.055 - .102 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 986.76 Electrical Characteristics Operating Voltage (VAC) : 30 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Length : 20.6 MM  [.811 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.6 MM  [.055 - .102 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 394.71 - 986.76

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 179317-2
Product Name Connector Contacts
North American 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details