TE Connectivity Connector Contacts 1744128-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1744128-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1744128-2
Connector Contacts 1744128-2
Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Tin Contact Type : Pin Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ] Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ] Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .81 MM  [.031 INCH ]
  • Rectangular Termination Post & Tail Width : 1.27 MM  [.05 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1744128-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details