TE Connectivity PCB Terminals 1742375-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 1.19 MM  [.047 INCH ] Mating Tab Width : 9.53 MM  [.375 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions PCB Hole Diameter : 4.49 MM  [.117 INCH ] Stud Diameter : 4.5 MM  [.177 INCH ] Terminal Material Thickness : 1.2 MM  [.047 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 1.19 MM  [.047 INCH ] Mating Tab Width : 9.53 MM  [.375 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions PCB Hole Diameter : 4.49 MM  [.117 INCH ] Stud Diameter : 4.5 MM  [.177 INCH ] Terminal Material Thickness : 1.2 MM  [.047 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1742375-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1742375-1
PCB Terminals 1742375-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 1.19 MM  [.047 INCH ] Mating Tab Width : 9.53 MM  [.375 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions PCB Hole Diameter : 4.49 MM  [.117 INCH ] Stud Diameter : 4.5 MM  [.177 INCH ] Terminal Material Thickness : 1.2 MM  [.047 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : 1.19 MM  [.047 INCH ]
  • Mating Tab Width : 9.53 MM  [.375 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • PCB Hole Diameter : 4.49 MM  [.117 INCH ]
  • Stud Diameter : 4.5 MM  [.177 INCH ]
  • Terminal Material Thickness : 1.2 MM  [.047 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1742375-1
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details