TE Connectivity Magnet Wire Terminals 1740698-2

Description
Contact Features Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 34.09 MM  [1.34 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.4 MM  [.173 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 34.09 MM  [1.34 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.4 MM  [.173 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1740698-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1740698-2
Magnet Wire Terminals 1740698-2
Contact Features Magnet Wire Terminal Type : Leaf Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 34.09 MM  [1.34 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.4 MM  [.173 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Leaf
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30 - 26
  • Magnet Wire Size (MM) : .27 - .4
  • Product Length : 34.09 MM  [1.34 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 4.4 MM  [.173 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117886CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117886CT-ND
Terminals - Magnetic Wire Connectors A117886CT-ND
CONN MAG TERM 26-30AWG

CONN MAG TERM 26-30AWG

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A117886TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A117886TR-ND
Terminals - Magnetic Wire Connectors A117886TR-ND
CONN MAG TERM 26-30AWG

CONN MAG TERM 26-30AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1740698-2
Terminals 1740698-2
Terminals MAG-MATE TERMINAL W/EXTND LEAF-SPRING

Terminals MAG-MATE TERMINAL W/EXTND LEAF-SPRING

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1740698-2 A117886CT-ND A117886TR-ND 1740698-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details