TE Connectivity PCB Terminals 1742803-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 7.92 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 17.5 MM  [.697 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 7.92 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 17.5 MM  [.697 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1742803-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1742803-1
PCB Terminals 1742803-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 7.92 MM  [.312 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 7.92 Dimensions Extension Below Board : 3.18 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] Profile Height from PCB : 17.5 MM  [.697 INCH ] Terminal Material Thickness : .8 MM  [.031 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 10000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Copper
  • Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 7.92 MM  [.312 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 7.92

Dimensions


  • Extension Below Board : 3.18 MM  [.125 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • Profile Height from PCB : 17.5 MM  [.697 INCH ]
  • Terminal Material Thickness : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A131043-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A131043-ND
Terminals - Quick Connects, Quick Disconnect Connectors A131043-ND
312 FAST PCB TAB 032TPBR

312 FAST PCB TAB 032TPBR

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1742803-1
Terminals 1742803-1
Terminals 312 FAST PCB TAB

Terminals 312 FAST PCB TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1742803-1 A131043-ND 1742803-1
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details