Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Length : 14.2 MM [.559 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 - 1 MICM [31.49 - 39.36 MICIN ] Contact Retention Within Housing : With Contact Shape & Form : Square Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : .8 - 1 MICM [31.49 - 39.36 MICIN ]
Dimensions Compatible Insulation Diameter Range : 1.8 - 3.1 MM [.071 - .122 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16
Electrical Characteristics Operating Voltage (VAC) : 300
Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power For Multiple Crimp : No
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 10
- Contact Length : 14.2 MM [.559 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : .8 - 1 MICM [31.49 - 39.36 MICIN ]
- Contact Retention Within Housing : With
- Contact Shape & Form : Square
- Contact Type : Receptacle
- Wire Contact Termination Area Plating Material : Pre-Tin
- Wire Contact Termination Area Plating Thickness : .8 - 1 MICM [31.49 - 39.36 MICIN ]
Dimensions
- Compatible Insulation Diameter Range : 1.8 - 3.1 MM [.071 - .122 INCH ]
- Wire Size (MMSQ) : .5 - 1.25
- Wire Size (AWG) : 20 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 300
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL, VDE
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power
- For Multiple Crimp : No
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]