The A6 series of pushbuttons and pilot devices from Idec. Features include snap action, double throw contacts. Ideal for such applications as PLC inputs, logic level switching or where space is at a premium. Models include illuminated and non-illuminated pushbuttons, pilot lights, selectors and a push-lock/turn reset switch.
IP40 and IP65 versions available. Choice of round, square or rectangular bezel shapes. Snap action contacts. Available in a range of colours. Space saving design
Voltage Rating = 5 V dc
Light Output Colour = Blue
Mounting Hole Size = 16mm
Lamp Size = 18 x 24 mm
Length = 42 mm
Type = Indicator
Lamp Type = LED
Termination Type = Solder
Bezel Style = Flush
Bezel Colour = Black
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357290 |