5mm tinted diffused epoxy lens. Satin chrome brass housing. IP66 rated (front panel). Recessed or prominent bezel style. Mounting Hole Size: 8mm Dia. Operating Temperature: -40 to +85°C
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 9 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Metallic (Natural Aluminium)
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 585163 |