Round, square or rectangular bezel and lens. IP65 rated (front panel). Suitable lamps are T1¾ LED or filament types with a midget groove base. 2.8 x 0.5mm Fast-on terminals
Mounting Hole Size = 16mm
Lamp Size = 18 mm
Type = Panel Mount
Termination Type = Solder Tab
Bezel Style = Flush
Current Rating = 6 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2393360 |