RS Components, Ltd. 9093828

Description
Product Description. Sloan 8.2 mm LED indicators offer a brass body in both a blackened finish and a nickel finish. Both the 174 and 178 series offers IP68 protection making them sealed and waterproof. These Sloan indicators come with an integral resistor and a domed LED cap and are available in several different colours. Features and Benefits . IP68 protection. Anti-rotation. Range of colours available. Voltage Rating = 5 - 28 V dc Light Output Colour = Yellow Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 28 mm Lamp Type = LED Termination Type = FASTON Bezel Style = Prominent IP Rating = IP68 Intensity = 7000 mcd
Request a Quote
Description
Product Description. Sloan 8.2 mm LED indicators offer a brass body in both a blackened finish and a nickel finish. Both the 174 and 178 series offers IP68 protection making them sealed and waterproof. These Sloan indicators come with an integral resistor and a domed LED cap and are available in several different colours. Features and Benefits . IP68 protection. Anti-rotation. Range of colours available. Voltage Rating = 5 - 28 V dc Light Output Colour = Yellow Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 28 mm Lamp Type = LED Termination Type = FASTON Bezel Style = Prominent IP Rating = IP68 Intensity = 7000 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9093828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description. Sloan 8.2 mm LED indicators offer a brass body in both a blackened finish and a nickel finish. Both the 174 and 178 series offers IP68 protection making them sealed and waterproof. These Sloan indicators come with an integral resistor and a domed LED cap and are available in several different colours. Features and Benefits . IP68 protection. Anti-rotation. Range of colours available. Voltage Rating = 5 - 28 V dc Light Output Colour = Yellow Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 28 mm Lamp Type = LED Termination Type = FASTON Bezel Style = Prominent IP Rating = IP68 Intensity = 7000 mcd

Product Description. Sloan 8.2 mm LED indicators offer a brass body in both a blackened finish and a nickel finish. Both the 174 and 178 series offers IP68 protection making them sealed and waterproof. These Sloan indicators come with an integral resistor and a domed LED cap and are available in several different colours.
Features and Benefits . IP68 protection. Anti-rotation. Range of colours available.
Voltage Rating = 5 - 28 V dc
Light Output Colour = Yellow
Mounting Hole Size = 8.2mm
Lamp Size = 5 mm
Length = 28 mm
Lamp Type = LED
Termination Type = FASTON
Bezel Style = Prominent
IP Rating = IP68
Intensity = 7000 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9093828
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329152 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204372 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393368 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329146 - RS Components, Ltd.
RS Components, Ltd.
View Details