Round or square bezel and lens. IP65 rated (front panel). Suitable lamps are T1¾ LED or filament types with a midget groove base. Connections made via two screws located on the rear of the body accessible by removing the snap-fit end cover (connection A is the anode)
Mounting Hole Size = 8mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Current Rating = 12 A, 16 A
CAD Drawing = 3D CAD Model
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2393562 |