5mm coloured diffused epoxy lens. Sealed to IP65
Voltage Rating = 24 V ac
Light Output Colour = Red
Mounting Hole Size = 12.7mm
Lamp Size = 5 mm
Length = 30 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Chrome
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3875920 |