RS Components, Ltd. 9094017

Description
Product Description . The 955 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and have a short body. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and both 12 V and 24 V. Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. 12 V or 24 V available. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 22mm Length = 39 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 800 mcd
Request a Quote
Description
Product Description . The 955 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and have a short body. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and both 12 V and 24 V. Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. 12 V or 24 V available. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 22mm Length = 39 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 800 mcd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9094017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Product Description . The 955 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and have a short body. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and both 12 V and 24 V. Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. 12 V or 24 V available. Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 22mm Length = 39 mm Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black IP Rating = IP65 Intensity = 800 mcd

Product Description . The 955 series of indicators from Sloan offer a low profile design with a 22 mm cut out. These indicators are panel mount and have a short body. Offering IP65 protection these indicators can withstand water and are ideal for applications for where this is a consideration. The 955 series is available in five colours and both 12 V and 24 V.
Features and Benefits. IP65 protection. 22 mm cut out. Five colours available. 12 V or 24 V available.
Voltage Rating = 24 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 22mm
Length = 39 mm
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Black
IP Rating = IP65
Intensity = 800 mcd

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 9094017
Unlock Full Specs
to access all available technical data

Similar Products

 - 203931 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204877 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205729 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204063 - RS Components, Ltd.
RS Components, Ltd.
View Details