The TW series from Idec features a traditional NEMA style switch. Modular construction with Snap-on contacts allows for great flexibility in configuration. Models include illuminated or non-illuminated pushbuttons, pilot lights, selectors, key switches and emergency stop switches.
Corrosion resistant octagonal chrome plated licking bezel. Snap on 10A contacts. Modular construction for maximum flexibility. NEMA 4X. IP65 rated
Voltage Rating = 120 V ac
Light Output Colour = Green
Mounting Hole Size = 22mm
Lamp Size = 29 mm
Length = 53.5 mm
Type = Indicator
Lamp Type = LED
Termination Type = Screw
Bezel Style = Flush
Current Rating = 10 mA
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 8357070 |