RS Components, Ltd. 8948834

Description
The 344 and 348 series LED indicators have been designed to suit a wide range of applications from 9 to 28 Vdc. Most LED drivers utilise a resistor in order to limit the supplied current but they are only able to do this for a single voltage. These units have a built-in current driver which is able to limit the supplied current to 20mA across the entire voltage range. The major benefit to this is the LED indicator will always have the same luminosity even if there is a variable voltage supply. This removes the need to store different versions in stock helping to drive down costs and maintenance time. Flush Bezel. Rotation proof. IP68 rated. Standard wire (348 series) or fast-on 2.8x0.5mm tabs (344 series). Nickel plated or blackened brass bezel. Available in a selection of colours and intensities. M8x0.5 threaded body Voltage Rating = 5 - 28 V Light Output Colour = Red Mounting Hole Size = 8.2 x 7.6mm Lamp Size = 5 mm Length = 26.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent IP Rating = IP68
Request a Quote
Description
The 344 and 348 series LED indicators have been designed to suit a wide range of applications from 9 to 28 Vdc. Most LED drivers utilise a resistor in order to limit the supplied current but they are only able to do this for a single voltage. These units have a built-in current driver which is able to limit the supplied current to 20mA across the entire voltage range. The major benefit to this is the LED indicator will always have the same luminosity even if there is a variable voltage supply. This removes the need to store different versions in stock helping to drive down costs and maintenance time. Flush Bezel. Rotation proof. IP68 rated. Standard wire (348 series) or fast-on 2.8x0.5mm tabs (344 series). Nickel plated or blackened brass bezel. Available in a selection of colours and intensities. M8x0.5 threaded body Voltage Rating = 5 - 28 V Light Output Colour = Red Mounting Hole Size = 8.2 x 7.6mm Lamp Size = 5 mm Length = 26.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent IP Rating = IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8948834 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 344 and 348 series LED indicators have been designed to suit a wide range of applications from 9 to 28 Vdc. Most LED drivers utilise a resistor in order to limit the supplied current but they are only able to do this for a single voltage. These units have a built-in current driver which is able to limit the supplied current to 20mA across the entire voltage range. The major benefit to this is the LED indicator will always have the same luminosity even if there is a variable voltage supply. This removes the need to store different versions in stock helping to drive down costs and maintenance time. Flush Bezel. Rotation proof. IP68 rated. Standard wire (348 series) or fast-on 2.8x0.5mm tabs (344 series). Nickel plated or blackened brass bezel. Available in a selection of colours and intensities. M8x0.5 threaded body Voltage Rating = 5 - 28 V Light Output Colour = Red Mounting Hole Size = 8.2 x 7.6mm Lamp Size = 5 mm Length = 26.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent IP Rating = IP68

The 344 and 348 series LED indicators have been designed to suit a wide range of applications from 9 to 28 Vdc. Most LED drivers utilise a resistor in order to limit the supplied current but they are only able to do this for a single voltage. These units have a built-in current driver which is able to limit the supplied current to 20mA across the entire voltage range. The major benefit to this is the LED indicator will always have the same luminosity even if there is a variable voltage supply. This removes the need to store different versions in stock helping to drive down costs and maintenance time.
Flush Bezel. Rotation proof. IP68 rated. Standard wire (348 series) or fast-on 2.8x0.5mm tabs (344 series). Nickel plated or blackened brass bezel. Available in a selection of colours and intensities. M8x0.5 threaded body
Voltage Rating = 5 - 28 V
Light Output Colour = Red
Mounting Hole Size = 8.2 x 7.6mm
Lamp Size = 5 mm
Length = 26.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
IP Rating = IP68

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8948834
Unlock Full Specs
to access all available technical data

Similar Products

 - 205303 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246429 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393350 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302266 - RS Components, Ltd.
RS Components, Ltd.
View Details