These illuminated pushbutton PCB mount switches offer high performance and are available as both tactile and non-tactile versions. A variety of accessories are also available for these pushbutton switches. Typical applications include audio and instrumentation.
High performance switches, with gold plated contacts, for use in audio and instrumentation applications. Switches are single pole normally open format with a non-tactile option for âsilentâ operation (momentary types only). Contact rating 100mA (42Vac) . Insulation resistance 10^12â¦. Switch mechanical life 5 x 10^6 operations. Lens caps are available with either flat or concave tops which may be easily removed to mark legends either by printing or engraving. The option of coloured insert films further extends the flexibility of this range. The matching keyswitch completes the range by offering low level, âanti-tamperâ security. Switch banks may be formed by joining units together using the coupling sections. Illumination is by T1 bi-pin lamp or LED
Type = Indicator
IP Rating = IP40
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 2283768 |