RS Components, Ltd. 8948720

Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA. Voltage Rating = 12 V ac/dc Light Output Colour = Blue Mounting Hole Size = 16mm Lamp Size = 2 mm Length = 55 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA. Voltage Rating = 12 V ac/dc Light Output Colour = Blue Mounting Hole Size = 16mm Lamp Size = 2 mm Length = 55 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8948720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA. Voltage Rating = 12 V ac/dc Light Output Colour = Blue Mounting Hole Size = 16mm Lamp Size = 2 mm Length = 55 mm Type = Panel Mount Lamp Type = LED Termination Type = Screw Bezel Style = Prominent Bezel Colour = Black

Sealed LED indicators for rear panel mount. Visible even in direct sunlight due to the two integrated high luminosity LEDs. Resistant to impacts and vibrations. Very long service life: < 100000 hours. Energy savings: power consumption only 20 mA.
Voltage Rating = 12 V ac/dc
Light Output Colour = Blue
Mounting Hole Size = 16mm
Lamp Size = 2 mm
Length = 55 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Screw
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8948720
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329103 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205915 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345550 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205000 - RS Components, Ltd.
RS Components, Ltd.
View Details