3mm coloured diffused epoxy lens. 8mm recessed style bezel bright satin or black chrome brass housing. 290mm long wire lead connection. Anode lead red
Voltage Rating = 24 V dc
Light Output Colour = Green
Mounting Hole Size = 6.4mm
Lamp Size = 3 mm
Length = 22 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Recessed
Bezel Colour = Black Chrome
| RS Components, Ltd. | |
|---|---|
| Product Category | Purge Controllers and Indicators |
| Product Number | 3875560 |