RS Components, Ltd. 8484585

Description
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8484585 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 110 V ac Light Output Colour = Yellow Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 35.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Flush Bezel Colour = Black Chrome

RS 14mm panel mount hyper bright LED indicators, with 10mm coloured diffused epoxy lens, available in prominent or flush bezel styles. Applications they are typically used in include: process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools.
• IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish
Voltage Rating = 110 V ac
Light Output Colour = Yellow
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 35.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Faston, Solder Lug
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8484585
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393378 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302297 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204366 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203688 - RS Components, Ltd.
RS Components, Ltd.
View Details